Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.35
|
119
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
-
|
Buy Now | |
Future Electronics
from US$2.19
|
-
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
RS Americas
from US$3.47
|
-
|
Buy Now | |
TTI Europe
from US$1.81
|
-
|
Buy Now | |
Sager
from US$2.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Schurter Fuse 6.3 x 32mm, 2A, 250V, Time Lag T | Distrelec |
Fuse: fuse | Transfer Multisort Elektronik |
Spt 6.3X32 Fuse T 2A/Blister Tray |Schurter 0001.2527 | Newark Electronics |
FUSE GLASS 2A 250VAC 63VDC 3AB | Future Electronics |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP ø6.3x32mm, 250Vac, 2.0A, Box 10 pcs | Avnet America |
Fuse, SPT 6.3x32, 2 A, 250 VAC, Time-Lag L, Non-Resettable Fuse | Schurter 0001.2527 | RS Americas |
SPT FUSE 63VDC 2.0A 250VAC | TTI Europe |
Cartridge Fuses SPT 6.3X32 250V 2A | Sager |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP �6.3x32mm, 250Vac, 2.0A, Box 10 pcs | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0001.2527?
Additional datasheets, footprints and schematics for 0001.2527 are listed on our Part Details page. You can also find images and similar parts to 0001.2527 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.2527 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2527 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.2527 fall under?
The 0001.2527 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to 0001.2527 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2527 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.2527 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.2527 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 0001.2527.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.2527 often in real-time on the comparison pages.
What if I can't find stock of 0001.2527?
You can fill out our help required form which you can use to request a quote for 0001.2527 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.