Status: | Unknown |
---|---|
Series: | SPT Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.48 |
1,640
|
Buy Now | |
TTI Europe | US$0.19 |
7,040
|
Buy Now | |
Farnell | US$0.40 |
4,515
|
Buy Now | |
element14 | US$0.40 |
4,515
|
Buy Now | |
Transfer Multisort Elektronik | US$0.19 |
4,310
|
Buy Now | |
Future Electronics | US$0.34 |
4,220
|
Buy Now | |
Sager | US$0.37 |
3,770
|
Buy Now | |
Avnet America | US$0.37 |
1,953
|
Buy Now | |
Rutronik | US$0.14 |
1,930
|
Buy Now | |
RS Americas | US$0.36 |
1,289
|
Buy Now | |
Distrelec | US$0.49 |
753
|
Buy Now | |
Schukat Electronic | US$0.17 |
520
|
Buy Now | |
Newark Electronics | US$0.39 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | SPT Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 10kA @ 125V AC 1.5kA @ 250V AC / 150V DC |
Breaking Capacity Current DC | 1.5kA |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Time Delay |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 4000mW |
Standard | IEC 60127-2/5 UL 248-14 CSA C22.2 no. 248.14 |
Voltage Rating V DC | 150V |
SPT 5X20 FUSE 5A T | TTI Europe |
FUSE, ANTISURGE, CERAMIC, 5A | Farnell |
Fuse: fuse | Transfer Multisort Elektronik |
SPT Series 150 V 5 A Cartridge Ceramic Slow Blow Fuse | Future Electronics |
Cartridge Fuses SPT 5X20 250V 5A | Sager |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP ø5.0x20mm, 250Vac, 5.0A, Box 10 pcs | Avnet America |
SPT 5A 5x20 slow 250V ceramic | Rutronik |
Fuse SPT 5x20 Time Lag T,3.15A, 250V | RS |
Fuse Cylinder, Time-Lag 5A, 250 VAC 5x20mm, Ceramic, SPT 5x20 Series | Schurter 0001.2511 | RS Americas |
Schurter Fuse 5 x 20mm, 5A, 250V, Time Lag T | Distrelec |
Fuse 5x20 Time-lag 5A | Schukat Electronic |
Spt 5X20, 5 A, 150 Vdc, 250 Vac, Time-Lag T, Non-Resettable Fuse Rohs Compliant: Yes |Schurter 0001.2511 | Newark Electronics |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP ?5.0x20mm, 250Vac, 5.0A, Box 10 pcs | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0001.2511?
Additional datasheets, footprints and schematics for 0001.2511 are listed on our Part Details page. You can also find images and similar parts to 0001.2511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.2511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.2511 fall under?
The 0001.2511 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.2511 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2511 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.2511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.2511 have stock available?
Authorised distributors including TTI Europe, Farnell, element14, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 0001.2511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.2511 often in real-time on the comparison pages.
What if I can't find stock of 0001.2511?
You can fill out our help required form which you can use to request a quote for 0001.2511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.