Status: | Unknown |
---|---|
Series: | SPT Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
3,590
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
37,740
in stock
|
Buy Now | |
element14
from US$0.39
|
5,458
in stock
|
Buy Now | |
Farnell
from US$0.39
|
5,458
in stock
|
Buy Now | |
Sager
from US$0.37
|
5,138
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
4,840
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
800
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
745
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
627
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
564
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
155
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
60
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,900
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | SPT Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 1.5kA @ 250V AC 10kA @ 125V AC |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Time Delay |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 4000mW |
Standard | IEC 60127-2/5 UL 248-14 CSA C22.2 no. 248.14 |
Voltage Rating V DC | 150V |
SPT 4A SLOW 5x20 Ceramic IEC | Rutronik |
FUSE, ANTISURGE, CERAMIC, 4A | element14 |
Cartridge Fuses SPT 5X20 250V 4A | Sager |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse SPT 5x20 Time Lag T, 4A, 250V | RS |
SPT Series Time Lag 250 V 4 A ╪ 5 x 20 mm Non Resettable Miniature Fuse | Future Electronics |
Schurter Fuse 5 x 20mm, 4A, 250V, Time Lag T | Distrelec |
Fuse, Cartridge, 4A, 5X20Mm, Time Delay | Newark Electronics |
SPT 5X20 FUSE 4A T | Avnet America |
Fuse Cylinder, Time-Lag 4A, 250 VAC 5x20mm, Ceramic, SPT 5x20 Series | Schurter 0001.2510 | RS Americas |
Fuse 5x20 Time-lag 4A | Schukat Electronic |
Where can I find additional details, specifications and documents for a 0001.2510?
Additional datasheets, footprints and schematics for 0001.2510 are listed on our Part Details page. You can also find images and similar parts to 0001.2510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.2510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.2510 fall under?
The 0001.2510 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.2510 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2510 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.2510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.2510 have stock available?
Authorised distributors including Rutronik, element14, Farnell, Sager and Transfer Multisort Elektronik have stock available or on a lead time for 0001.2510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.2510 often in real-time on the comparison pages.
What if I can't find stock of 0001.2510?
You can fill out our help required form which you can use to request a quote for 0001.2510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.