Status: | Unknown |
---|---|
Series: | SPT Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
8,857
in stock
|
Buy Now | |
element14
from US$0.39
|
8,857
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
3,620
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
1,250
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
1,220
in stock
|
Buy Now | |
Sager
from US$0.37
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
370
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
153
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
RS
from US$0.26
|
-
|
Buy Now | |
Newark Electronics
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Distrelec
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2.5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | SPT Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 10kA @ 125V AC 1.5kA @ 250V AC / 300V DC |
Breaking Capacity Current DC | 1.5kA |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Time Delay |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 1600mW |
Standard | IEC 60127-2/5 UL 248-14 CSA C22.2 no. 248.14 |
Voltage Rating V DC | 300V |
FUSE, ANTISURGE, CERAMIC, 2.5A | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
SPT 5X20 FUSE 2.5A T | TTI Europe |
FUSE CERAMIC 2.5A 250VAC 300VDC | Future Electronics |
Cartridge Fuses SPT 5X20 250V 2.5A | Sager |
Fuse 5x20 Time-lag 2,5A | Schukat Electronic |
Time-Lag Cylinder Fuse, 2.5 A, 5x20mm, Ceramic, Cartridge, SPT 5x20 Series | Schurter 0001.2508 | RS Americas |
SPT 2.5A 250V slow 5x20 ceramic | Rutronik |
Spt 5X20 Fuse 2.5A, Time Delay | Newark Electronics |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP ø5.0x20mm, 250Vac, 2.5A, Box 10 pcs | Avnet America |
Schurter Fuse 5 x 20mm, 2.5A, 250V, Time Lag T | Distrelec |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP �5.0x20mm, 250Vac, 2.5A, Box 10 pcs | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0001.2508?
Additional datasheets, footprints and schematics for 0001.2508 are listed on our Part Details page. You can also find images and similar parts to 0001.2508 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.2508 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2508 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.2508 fall under?
The 0001.2508 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.2508 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2508 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.2508 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.2508 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, TTI Europe and Future Electronics have stock available or on a lead time for 0001.2508.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.2508 often in real-time on the comparison pages.
What if I can't find stock of 0001.2508?
You can fill out our help required form which you can use to request a quote for 0001.2508 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.