Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.76
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
1,480
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Sager
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Spt 5X20 Pt Fuse T 2A/Carton Box |Schurter 0001.2507.PT | Newark Electronics |
Fuse: fuse | Transfer Multisort Elektronik |
SPT 2A 250V slow 5x20 ceramic | Rutronik |
SPT Series Time Lag 250 V 2 A ╪ 5.4 x 22.5 mm Pigtail Miniature Fuse | Future Electronics |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP ø5.4x22.5mm, Pigtails, 250Vac, 2.0A, Bulk 1000 pcs | Avnet America |
Fuse, Cylinder, Time-Lag, 2 A, 250 VAC, 5x20mm, Ceramic, Pigtail, Bulk Pkg | Schurter 0001.2507.PT | RS Americas |
Cartridge Fuses SPT 5X20 250V 2A PT | Sager |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP �5.4x22.5mm, Pigtails, 250Vac, 2.0A, Bulk 1000 pcs | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0001.2507.PT?
Additional datasheets, footprints and schematics for 0001.2507.PT are listed on our Part Details page. You can also find images and similar parts to 0001.2507.PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.2507.PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2507.PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.2507.PT fall under?
The 0001.2507.PT is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to 0001.2507.PT when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2507.PT you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.2507.PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0001.2507.PT have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for 0001.2507.PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.2507.PT often in real-time on the comparison pages.
What if I can't find stock of 0001.2507.PT?
You can fill out our help required form which you can use to request a quote for 0001.2507.PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.