Status: | Unknown |
---|---|
Series: | SPT Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.51 |
6,640
|
Buy Now | |
Farnell | US$0.40 |
6,405
|
Buy Now | |
element14 | US$0.40 |
6,405
|
Buy Now | |
Transfer Multisort Elektronik | US$0.17 |
1,271
|
Buy Now | |
RS Americas | US$0.36 |
981
|
Buy Now | |
Newark Electronics | US$0.53 |
919
|
Buy Now | |
Distrelec | US$0.34 |
378
|
Buy Now | |
Sager | US$0.37 |
376
|
Buy Now | |
Schukat Electronic | US$0.15 |
300
|
Buy Now | |
Avnet Abacus | - |
1,060
|
Buy Now | |
Avnet America | - |
952
|
Buy Now | |
Rutronik | US$0.13 |
-
|
Buy Now | |
Future Electronics | US$0.15 |
-
|
Buy Now | |
Avnet Asia | US$0.16 |
-
|
Buy Now | |
TTI Europe | US$0.18 |
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | SPT Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (15-Jan-2019) |
Breaking Capacity | 1.5kA @ 250V AC 10kA @ 125V AC |
Cartridge Fuse Material | Ceramic |
Fuse SPT 5x20 Time Lag T, 2A, 250V | RS |
FUSE, ANTISURGE, CERAMIC, 2A, 5X20MM | Farnell |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse Cylinder, Time-Lag 2A, 250 VAC 5x20mm, Ceramic, SPT 5x20 Series | Schurter 0001.2507 | RS Americas |
Fuse, Cartridge, 2A, 5X20Mm, Time Delay | Newark Electronics |
Schurter Fuse 5 x 20mm, 2A, 250V, Time Lag T | Distrelec |
Cartridge Fuses SPT 5X20 250V 2A | Sager |
Fuse 5x20 Time-lag 2A | Schukat Electronic |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP ?5.0x20mm, 250Vac, 2.0A, Box 10 pcs | Avnet Abacus |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP ø5.0x20mm, 250Vac, 2.0A, Box 10 pcs | Avnet America |
SPT 2A 250V 5x20 ceramic slow | Rutronik |
SPT Series Time Lag 300 V 2 A ╪ 5.2 x 20 mm Ceramic Fuse | Future Electronics |
SPT 5X20 FUSE 2A T | TTI Europe |
Where can I find additional details, specifications and documents for a 0001.2507?
Additional datasheets, footprints and schematics for 0001.2507 are listed on our Part Details page. You can also find images and similar parts to 0001.2507 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.2507 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2507 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.2507 fall under?
The 0001.2507 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.2507 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2507 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.2507 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.2507 have stock available?
Authorised distributors including RS, Farnell, element14, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 0001.2507.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.2507 often in real-time on the comparison pages.
What if I can't find stock of 0001.2507?
You can fill out our help required form which you can use to request a quote for 0001.2507 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.