Status: | Unknown |
---|---|
Series: | SPT Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
2,550
in stock
|
Buy Now | |
element14
from US$0.40
|
26,237
in stock
|
Buy Now | |
Farnell
from US$0.39
|
26,197
in stock
|
Buy Now | |
Sager
from US$0.37
|
4,973
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,540
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
898
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
750
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
210
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | SPT Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (15-Jan-2019) |
Breaking Capacity | 1.5kA @ 250V AC 10kA @ 125V AC |
Cartridge Fuse Material | Ceramic |
FUSE, ANTISURGE, CERAMIC, 1A, 5X20MM | element14 |
Cartridge Fuses SPT 5X20 250V 1A | Sager |
Fuse SPT 5x20 Time Lag T, 1A, 250V | RS |
FUSE CERM 1A 250VAC 300VDC 5X20 | Future Electronics |
Fuse: fuse | Transfer Multisort Elektronik |
Schurter Fuse 5 x 20mm, 1A, 250V, Time Lag T | Distrelec |
Fuse 5x20 Time-lag 1A | Schukat Electronic |
SPT 1A 250V 5x20 ceramic slow | Rutronik |
Fuse Cylinder, Time-Lag 1A, 250 VAC 5x20mm, Ceramic, SPT 5x20 Series | Schurter 0001.2504 | RS Americas |
Fuse, Cartridge, 1A, 5X20Mm, Time Delay | Newark Electronics |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP ø5.0x20mm, 250Vac, 1.0A, Box 10 pcs | Avnet America |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP �5.0x20mm, 250Vac, 1.0A, Box 10 pcs | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0001.2504?
Additional datasheets, footprints and schematics for 0001.2504 are listed on our Part Details page. You can also find images and similar parts to 0001.2504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.2504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.2504 fall under?
The 0001.2504 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.2504 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2504 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.2504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.2504 have stock available?
Authorised distributors including element14, Farnell, Sager, RS and Future Electronics have stock available or on a lead time for 0001.2504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.2504 often in real-time on the comparison pages.
What if I can't find stock of 0001.2504?
You can fill out our help required form which you can use to request a quote for 0001.2504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.