Status: | Unknown |
---|---|
Series: | SPT Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
431
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
1,498
units
|
Buy Now |
![]() |
Schukat Electronic |
970
units
|
Buy Now |
![]() |
TTI Europe |
900
units
|
Buy Now |
![]() |
Avnet America |
885
units
|
Buy Now |
![]() |
Farnell |
656
units
|
Buy Now |
![]() |
element14 |
566
units
|
Buy Now |
![]() |
RS Americas |
130
units
|
Buy Now |
![]() |
Onlinecomponents.com |
27
units
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Avnet Asia |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | SPT Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 10kA @ 125V AC 1.5kA @ 250V AC / 300V DC |
Breaking Capacity Current DC | 1.5kA |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Time Delay |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 1600mW |
Standard | IEC 60127-2/5 UL 248-14 CSA C22.2 no. 248.14 |
Voltage Rating V DC | 300V |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse 5x20 Time-lag 0,5A | Schukat Electronic |
SPT 5X20 FUSE 500MA T | TTI Europe |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP ø5.0x20mm, 250Vac, 0.5A, Box 10 pcs | Avnet America |
FUSE, ANTISURGE, CERAMIC, 500MA | Farnell |
Schurter Fuse 5 x 20mm, 500mA, 250V, Time Lag T | Distrelec |
Fuse Cylinder, Time-Lag 0.5A, 250 VAC 5x20mm, Ceramic, SPT 5x20 Series | RS Americas |
SPT 5X20 FUSE 500mA T | Onlinecomponents.com |
ROHS / FUSIBLE 5x20mm 500MA / BOX 10 PCS | Holdelec |
Cartridge Fuses SPT 5X20 250V 500mA | Future Electronics |
SPT 0,5A 250V 5x20 slow ceramic | Rutronik |
Cartridge Fuses SPT 5X20 250V 500mA SOLD PER EACH FUSE | Sager |
SPT 5X20 250V 500mA SOLD PER EACH FUSE | Mouser Electronics |
Fuse, Cartridge, 0.5A, Time Delay | Newark Electronics |
Where can I find additional details, specifications and documents for a 0001.2501?
Additional datasheets, footprints and schematics for 0001.2501 are listed on our Part Details page. You can also find images and similar parts to 0001.2501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.2501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.2501 fall under?
The 0001.2501 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.2501 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2501 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.2501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.2501 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, TTI Europe, Avnet America and Farnell have stock available or on a lead time for 0001.2501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.2501 often in real-time on the comparison pages.
What if I can't find stock of 0001.2501?
You can fill out our help required form which you can use to request a quote for 0001.2501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.