Status: | Unknown |
---|---|
Series: | SP Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
920
in stock
|
Buy Now | |
Sager
from US$0.37
|
5,565
in stock
|
Buy Now | |
element14
from US$0.39
|
4,069
in stock
|
Buy Now | |
Farnell
from US$0.42
|
4,069
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
2,150
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
1,107
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
860
in stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
397
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
117
in stock
|
Buy Now | |
Avnet America
-
|
803
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | SP Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (15-Jan-2019) |
Breaking Capacity | 1.5kA @ 250V AC 10kA @ 125V AC |
Cartridge Fuses QUIK ACTING 5X20 10A | Sager |
FUSE, FAST ACTING, CERAMIC, 10A, 5X20MM | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Cylinder, Quick-Acting, 10 A, 250 VAC, 5x20mm, Ceramic, Cartridge | Schurter 0001.1014 | RS Americas |
SP 5X20 FUSE 10A F | RS |
SP Series Fast Acting 5 x 20 mm 250 V 10 A Non Resettable Miniature Fuse | Future Electronics |
Fuse 5x20 Quick-acting 10A | Schukat Electronic |
Fuse, Cartridge, 10A, 5 X 20Mm, Fast Act | Newark Electronics |
Schurter Fuse 5 x 20mm, 10A, 250V, Quick Acting F | Distrelec |
FUSE, Cartridge, Quick Acting, High Breaking Capacity, Non-resttable, SP ø5x20mm, 250Vac, 10.0A, Box 10 pcs | Avnet America |
SP 10A FAST 250V 5x20 Ceramic | Rutronik |
FUSE, Cartridge, Quick Acting, High Breaking Capacity, Non-resttable, SP �5x20mm, 250Vac, 10.0A, Box 10 pcs | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0001.1014?
Additional datasheets, footprints and schematics for 0001.1014 are listed on our Part Details page. You can also find images and similar parts to 0001.1014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.1014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.1014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.1014 fall under?
The 0001.1014 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.1014 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.1014 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.1014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.1014 have stock available?
Authorised distributors including Sager, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 0001.1014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.1014 often in real-time on the comparison pages.
What if I can't find stock of 0001.1014?
You can fill out our help required form which you can use to request a quote for 0001.1014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.