Status: | Unknown |
---|---|
Series: | SP Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.48 |
300
|
Buy Now | |
Transfer Multisort Elektronik | US$0.18 |
10,030
|
Buy Now | |
Farnell | US$0.40 |
3,662
|
Buy Now | |
element14 | US$0.40 |
3,662
|
Buy Now | |
Distrelec | US$0.33 |
1,029
|
Buy Now | |
RS Americas | US$0.44 |
977
|
Buy Now | |
Newark Electronics | US$0.45 |
947
|
Buy Now | |
Schukat Electronic | US$0.15 |
790
|
Buy Now | |
Rutronik | US$0.13 |
-
|
Buy Now | |
Future Electronics | US$0.38 |
-
|
Buy Now | |
Avnet America | US$0.36 |
-
|
Buy Now | |
Sager | US$0.37 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | SP Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 1.5kA @ 250V AC 10kA @ 125V AC |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Fast Acting |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 4000mW |
Standard | IEC 60127-2/1 UL 248-14 CSA C22.2 no. 248.14 |
Fuse: fuse | Transfer Multisort Elektronik |
FUSE, FAST ACTING, CERAMIC, 2A | Farnell |
Schurter Fuse 5 x 20mm, 2A, 250V, Quick Acting F | Distrelec |
Fuse Cylinder, Quick-Acting 2A, 250 VAC 5x20mm, Ceramic, SPT 5x20 Series | Schurter 0001.1007 | RS Americas |
Fuse, Cartridge, 2A, 5X20Mm, Fast Acting | Newark Electronics |
Fuse 5x20 Quick-acting 2A | Schukat Electronic |
FUSE FA1 2A | RS |
SP 2A 5x20 FAST 250V | Rutronik |
SP 5 x 20 mm 2 A 4 W 250 VAC Quick Acting Non Resettable Miniature Fuse | Future Electronics |
FUSE, Cartridge, Quick Acting, High Breaking Capacity, Non-resttable, SP ø5x20mm, 250Vac, 2.0A, Box 10 pcs | Avnet America |
Cartridge Fuses SP 5X20 F 250V 2A | Sager |
FUSE, Cartridge, Quick Acting, High Breaking Capacity, Non-resttable, SP ?5x20mm, 250Vac, 2.0A, Box 10 pcs | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0001.1007?
Additional datasheets, footprints and schematics for 0001.1007 are listed on our Part Details page. You can also find images and similar parts to 0001.1007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.1007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.1007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.1007 fall under?
The 0001.1007 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.1007 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.1007 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.1007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.1007 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, element14, Distrelec and RS Americas have stock available or on a lead time for 0001.1007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.1007 often in real-time on the comparison pages.
What if I can't find stock of 0001.1007?
You can fill out our help required form which you can use to request a quote for 0001.1007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.