Status: | Unknown |
---|---|
Series: | SP Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
1,100
in stock
|
Buy Now | |
element14
from US$0.41
|
1,380
in stock
|
Buy Now | |
Farnell
from US$0.40
|
1,380
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,029
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
884
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
767
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Sager
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5.4mm x 22.5mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | SP Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (15-Jan-2019) |
Breaking Capacity | 1.5kA @ 250V AC 10kA @ 125V AC |
Cartridge Fuse Material | Ceramic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
FUSE, FAST ACTING, CERAMIC, 1A | element14 |
FUSE FA1 1A | RS |
Fuse, Cartridge, 1A, 5X20Mm, Fast Acting | Newark Electronics |
Fuse Cylinder, Quick-Acting 1A, 250 VAC 5x20mm, Ceramic, SPT 5x20 Series | Schurter 0001.1004 | RS Americas |
Schurter Fuse 5 x 20mm, 1A, 250V, Quick Acting F | Distrelec |
Fuse 5x20 Quick-acting 1A | Schukat Electronic |
Fuse: fuse | Transfer Multisort Elektronik |
SP 1A FAST 250V 5x20 Ceramic | Rutronik |
SP 5X20 FUSE 1A F | Future Electronics |
FUSE, Cartridge, Quick Acting, High Breaking Capacity, Non-resttable, SP ø5x20mm, 250Vac, 1.0A, Box 10 pcs | Avnet America |
Cartridge Fuses SP 5X20 F 250V 1A | Sager |
FUSE, Cartridge, Quick Acting, High Breaking Capacity, Non-resttable, SP �5x20mm, 250Vac, 1.0A, Box 10 pcs | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0001.1004?
Additional datasheets, footprints and schematics for 0001.1004 are listed on our Part Details page. You can also find images and similar parts to 0001.1004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.1004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.1004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.1004 fall under?
The 0001.1004 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.1004 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.1004 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.1004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.1004 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 0001.1004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.1004 often in real-time on the comparison pages.
What if I can't find stock of 0001.1004?
You can fill out our help required form which you can use to request a quote for 0001.1004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.