Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG59 |
Contact Material | Brass |
Frequency Max | 4GHz |
Connector rf coaxial bnc commercial strplug crimp-crimp rg59(20awg cc) 50 ohm | Amphenol RF 000-68175-5RFX | RS Americas |
Rf/Coaxial, Bnc Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Crimp, 50 ohm, RG59, Brass | Avnet America |
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP | element14 |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 000-68175-5RFX?
Additional datasheets, footprints and schematics for 000-68175-5RFX are listed on our Part Details page. You can also find images and similar parts to 000-68175-5RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 000-68175-5RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000-68175-5RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 000-68175-5RFX fall under?
The 000-68175-5RFX is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 000-68175-5RFX when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 000-68175-5RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 000-68175-5RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 000-68175-5RFX have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 000-68175-5RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 000-68175-5RFX often in real-time on the comparison pages.
What if I can't find stock of 000-68175-5RFX?
You can fill out our help required form which you can use to request a quote for 000-68175-5RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.