Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
RoHS Compliant | Yes |
BNC Adapter Jack-Jack 50 Ohms 1.4 in. Amphenol Brand UL Recognized | Amphenol RF 000-4525 | RS Americas |
Adapter, Coaxial, Bnc Jack-Jack, Bulkhead | Newark Electronics |
Conn BNC Adapter F/F 0Hz to 4GHz 50Ohm ST Panel Mount | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 000-4525?
Additional datasheets, footprints and schematics for 000-4525 are listed on our Part Details page. You can also find images and similar parts to 000-4525 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 000-4525 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000-4525 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 000-4525 fall under?
The 000-4525 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 000-4525 when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 000-4525 you can contact the distributor directly for product support, shipping queries etc.
Is the 000-4525 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 000-4525 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 000-4525.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 000-4525 often in real-time on the comparison pages.
What if I can't find stock of 000-4525?
You can fill out our help required form which you can use to request a quote for 000-4525 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.