Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.77
|
58
in stock
|
Buy Now | |
RS Americas
from US$2.07
|
1,014
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.07
|
343
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
277
in stock
|
Buy Now | |
TTI Europe
from US$1.31
|
100
in stock
|
Buy Now | |
element14
from US$1.89
|
98
in stock
|
Buy Now | |
Farnell
from US$1.78
|
98
in stock
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | Belden 9907 Belden B7806A LMR-195 RG58 RG58A RG58B RG58C RG141 RG303 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector, RF, BNC Straight Crimp Jack for RG-58, RG-141, RG-142A, 50 Ohm | Amphenol RF 000-36800-RFX | RS Americas |
Plug | Transfer Multisort Elektronik |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Crimp | Newark Electronics |
RF COAXIAL, BNC JACK, 50 OHM, CABLE | element14 |
BNC Straight Crimp Jack for RG-58 RG-141 | RS |
RF / Coaxial Connector, BNC Coaxial, Straight Jack, Crimp, 50 ohm | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 000-36800-RFX?
Additional datasheets, footprints and schematics for 000-36800-RFX are listed on our Part Details page. You can also find images and similar parts to 000-36800-RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 000-36800-RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000-36800-RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 000-36800-RFX fall under?
The 000-36800-RFX is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 000-36800-RFX when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 000-36800-RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 000-36800-RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 000-36800-RFX have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, TTI Europe and element14 have stock available or on a lead time for 000-36800-RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 000-36800-RFX often in real-time on the comparison pages.
What if I can't find stock of 000-36800-RFX?
You can fill out our help required form which you can use to request a quote for 000-36800-RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.