000-29100 Part Information

Details for 000-29100 by Amphenol

Cable Leads & Connectors>Connectors>RF / Coaxial Connectors & Accessories

Part Downloads

Part Specifications

Connector Type MHV Coaxial
Connector Body Style Straight Plug
Coaxial Termination Solder
Impedance -
Coaxial Cable Types Belden 7806A Belden 9907 LMR-195 RG58/U RG58A/U RG58C/U RG141 RG303
Contact Material Brass
Contact Plating Silver Plated Contacts
Frequency Max 4GHz
Connector Mounting Cable Mount
Product Range -
SVHC No SVHC (15-Jan-2018)
Connector Mounting Orientation Cable
Termination Method Clamp
RoHS Compliant

Alternative Part Descriptions

  • RF COAXIAL, MHV, STRAIGHT PLUG; Connector Type:MHV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:RG55, RG58, RG141, RG142; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 000-29100?

Additional datasheets, footprints and schematics for 000-29100 are listed in our Part Details tab. You can also find the 000-29100 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 000-29100 in the Pricing & Inventory tab next to part details. You can view 000-29100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 000-29100 fall under?

The 000-29100 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 000-29100 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 000-29100 you can contact the distributor directly for product support, shipping queries etc.

Is the 000-29100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 000-29100 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 000-29100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 000-29100 often in real-time on the comparison pages.

What if I can't find stock of 000-29100?

You can fill out our help required form which you can use to request a quote for 000-29100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 000-29100

Loading...
Loading Results for 000-29100
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us