Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.74
|
53
in stock
|
Buy Now | |
Heilind Electronics
from US$18.08
|
519
in stock
|
Buy Now | |
RS Americas
from US$13.27
|
218
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.08
|
173
in stock
|
Buy Now | |
RS
from US$14.34
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$15.83
|
53
in stock
|
Buy Now | |
element14
from US$15.06
|
53
in stock
|
Buy Now | |
Avnet America
from US$9.74
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | MHV Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Contact Material | Beryllium Copper |
Frequency Max | 50GHz |
RoHS Compliant | Yes |
MHV STRAIGHT JACK, SOLDER CUP, | Heilind Electronics |
Connector MHV Panel Connector Receptacle Brass Beryllium TFE Solder Cup | Amphenol RF 000-27000 | RS Americas |
UG-931/U MHV Panel Mount Jack 4-Hole Fla | RS |
Rf Coaxial, Mhv Jack, Panel Rohs Compliant: Yes |Amphenol Rf 000-27000 | Newark Electronics |
RF COAXIAL, MHV JACK, PANEL | element14 |
RF / Coaxial Connector, MHV Coaxial, Straight Jack, Solder, Beryllium Copper | Avnet America |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 000-27000?
Additional datasheets, footprints and schematics for 000-27000 are listed on our Part Details page. You can also find images and similar parts to 000-27000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 000-27000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000-27000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 000-27000 fall under?
The 000-27000 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 000-27000 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 000-27000 you can contact the distributor directly for product support, shipping queries etc.
Is the 000-27000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 000-27000 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 000-27000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 000-27000 often in real-time on the comparison pages.
What if I can't find stock of 000-27000?
You can fill out our help required form which you can use to request a quote for 000-27000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.