Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.09
Convert From Coax Type | MHV |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | MHV |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 75ohm |
Connector Type | Intra Series Coaxial |
RoHS Compliant | Yes |
Connector rf coaxial mhv(high voltage)in-series adapter 4-hole flange jack-jack | Amphenol RF 000-12650 | RS Americas |
Rf/Coaxial Adapter, Mhv Jack-Mhv Jack | Newark Electronics |
RF / Coaxial Adapter, MHV, Jack, MHV, Jack, Straight Adapter, 75 ohm | Avnet America |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 000-12650?
Additional datasheets, footprints and schematics for 000-12650 are listed on our Part Details page. You can also find images and similar parts to 000-12650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 000-12650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000-12650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 000-12650 fall under?
The 000-12650 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 000-12650 when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 000-12650 you can contact the distributor directly for product support, shipping queries etc.
Is the 000-12650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 000-12650 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 000-12650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 000-12650 often in real-time on the comparison pages.
What if I can't find stock of 000-12650?
You can fill out our help required form which you can use to request a quote for 000-12650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.