Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | ESD Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 4.5" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
Precision Tweezer, 4.5In | Newark Electronics |
PRECISION TWEEZER, 4.5IN | element14 |
Where can I find additional details, specifications and documents for a 00-SA-PI-ET?
Additional datasheets, footprints and schematics for 00-SA-PI-ET are listed on our Part Details page. You can also find images and similar parts to 00-SA-PI-ET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00-SA-PI-ET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00-SA-PI-ET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00-SA-PI-ET fall under?
The 00-SA-PI-ET is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 00-SA-PI-ET when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00-SA-PI-ET you can contact the distributor directly for product support, shipping queries etc.
Is the 00-SA-PI-ET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00-SA-PI-ET have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 00-SA-PI-ET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00-SA-PI-ET often in real-time on the comparison pages.
What if I can't find stock of 00-SA-PI-ET?
You can fill out our help required form which you can use to request a quote for 00-SA-PI-ET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.