Status: | Unknown |
---|---|
Series: | 9296 Series |
RoHS: | Compliant |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 4mm |
No. of Rows | 1Rows |
No. of Contacts | 6Contacts |
Connector Mounting | Surface Mount |
Product Range | 9296 Series |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
Fye Industrial - Falcon/Tape/Reel Rohs Compliant: Yes |Kyocera Avx 009296006553906 | Newark Electronics |
9296 Series 6 Position Vertical Top Mount SMT Poke Home Connector (Lighting) | Future Electronics |
ELC009296006553906 | Avnet America |
Where can I find additional details, specifications and documents for a 00-9296-006-553-906.?
Additional datasheets, footprints and schematics for 00-9296-006-553-906. are listed on our Part Details page. You can also find images and similar parts to 00-9296-006-553-906. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00-9296-006-553-906. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00-9296-006-553-906. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00-9296-006-553-906. fall under?
The 00-9296-006-553-906. is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 00-9296-006-553-906. when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00-9296-006-553-906. you can contact the distributor directly for product support, shipping queries etc.
Is the 00-9296-006-553-906. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 00-9296-006-553-906. have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 00-9296-006-553-906..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00-9296-006-553-906. often in real-time on the comparison pages.
What if I can't find stock of 00-9296-006-553-906.?
You can fill out our help required form which you can use to request a quote for 00-9296-006-553-906. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.