00-9177-002-022-006. IDC Connectors by KYOCERA AVX

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for Newark
Newark
from US$1.08
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.91
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.01
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

IDC Connector Type IDC Receptacle
Contact Gender Female
Pitch Spacing 9mm
No. of Rows 1 Row
No. of Contacts 2Contacts
Connector Mounting Cable Mount
Contact Material Phosphor Bronze
Contact Plating Tin Plated Contacts
RoHS Compliant Yes

Alternative Descriptions

Fye Industrial - Falcon/Tape/Reel Rohs Compliant: Yes |Avx Interconnect 009177002022006 | Newark Electronics
9177 Series Wire to Board Receptacle 9 mm Press Fit Discrete Wire IDC | Future Electronics
Conn IDC Connector RCP 2 POS 9mm Solder ST SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 00-9177-002-022-006.?

Additional datasheets, footprints and schematics for 00-9177-002-022-006. are listed on our Part Details page. You can also find images and similar parts to 00-9177-002-022-006. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 00-9177-002-022-006. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00-9177-002-022-006. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 00-9177-002-022-006. fall under?

The 00-9177-002-022-006. is listed under Connectors > IDC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 00-9177-002-022-006. when available in the IDC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 00-9177-002-022-006. you can contact the distributor directly for product support, shipping queries etc.

Is the 00-9177-002-022-006. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 00-9177-002-022-006. have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 00-9177-002-022-006..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 00-9177-002-022-006. often in real-time on the comparison pages.

What if I can't find stock of 00-9177-002-022-006.?

You can fill out our help required form which you can use to request a quote for 00-9177-002-022-006. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay