Status: | Unknown |
---|---|
Series: | 9176 Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
1,042
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
1,042
in stock
|
Buy Now | |
element14
from US$0.58
|
1,042
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 4mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | 9176 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | IDC / IDT |
Lead Spacing | 4mm |
Termination Method | IDC |
Wire Size AWG Max | 24AWG |
Connector, Idc, 3Way, Awg24 | Newark Electronics |
CONNECTOR, IDC, 3WAY, AWG24 | element14 |
9176 Series Wire to Board Receptacle Press Fit Discrete Wire IDC Surface Mount | Future Electronics |
Conn IDC Connector F 3 POS 4mm Solder ST SMD | Avnet America |
Where can I find additional details, specifications and documents for a 009176003032106?
Additional datasheets, footprints and schematics for 009176003032106 are listed on our Part Details page. You can also find images and similar parts to 009176003032106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009176003032106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009176003032106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009176003032106 fall under?
The 009176003032106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 009176003032106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009176003032106 you can contact the distributor directly for product support, shipping queries etc.
Is the 009176003032106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009176003032106 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 009176003032106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009176003032106 often in real-time on the comparison pages.
What if I can't find stock of 009176003032106?
You can fill out our help required form which you can use to request a quote for 009176003032106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.