009176002022106 Connectors by KYOCERA AVX

CONNECTOR IDC 2WAY AWG22

Status: Unknown
Series: 9176 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.57
360
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.09
360
in stock
Buy Now
Logo for element14
element14
from US$0.44
360
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.62
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pitch Spacing 4mm
No. of Contacts 2Contacts
Gender Receptacle
Product Range 9176 Series
Contact Termination Type Surface Mount
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)
Contact Termination IDC / IDT
Lead Spacing 4mm
Termination Method IDC
Wire Size AWG Max 22AWG

Alternative Descriptions

Wire-To-Board Connector, 22 Awg, 9176 Series, Surface Mount, Receptacle, 2, 4 Mm Rohs Compliant: Yes |Avx Interconnect 009176002022106 | Newark Electronics
CONNECTOR, IDC, 2WAY, AWG22 | element14
9176 Series Wire to Board Receptacle Press Fit Discrete Wire IDC Surface Mount | Future Electronics
Conn IDC Connector F 2 POS 4mm Solder ST SMD | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 009176002022106?

Additional datasheets, footprints and schematics for 009176002022106 are listed on our Part Details page. You can also find images and similar parts to 009176002022106 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 009176002022106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009176002022106 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 009176002022106 fall under?

The 009176002022106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 009176002022106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 009176002022106 you can contact the distributor directly for product support, shipping queries etc.

Is the 009176002022106 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 009176002022106 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 009176002022106.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 009176002022106 often in real-time on the comparison pages.

What if I can't find stock of 009176002022106?

You can fill out our help required form which you can use to request a quote for 009176002022106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay