Status: | Unknown |
---|---|
Series: | 00-9159 Series |
RoHS: | Unknown |
Product Range | 00-9159 Series |
---|---|
No. of Contacts | 4Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 1.8mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Card Edge |
Contact Termination | Surface Mount Straddle |
CARD EDGE CONN, DUAL SIDE, 4POS, SMD | Farnell |
Card Edge & Backplane Connector, 00-9159 Series, Card Edge, Receptacle, 4, 2 mm, Surface Mount RoHS Compliant: Yes | Newark Electronics |
Conn Card Edge 4 POS 4mm Solder RA SMD Bag | Avnet America |
04P OPEN END CARD EDGE 1,6MM | Rutronik |
CARD EDGE CONNECTOR, OPEN ENDED, 4 POSIT | element14 |
Where can I find additional details, specifications and documents for a 00 9159 004 061 916?
Additional datasheets, footprints and schematics for 00 9159 004 061 916 are listed on our Part Details page. You can also find images and similar parts to 00 9159 004 061 916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 9159 004 061 916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 9159 004 061 916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 9159 004 061 916 fall under?
The 00 9159 004 061 916 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 00 9159 004 061 916 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 9159 004 061 916 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 9159 004 061 916 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 9159 004 061 916 have stock available?
Authorised distributors including Farnell, Powell Electronics, element14, Newark Electronics and Avnet America have stock available or on a lead time for 00 9159 004 061 916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 9159 004 061 916 often in real-time on the comparison pages.
What if I can't find stock of 00 9159 004 061 916?
You can fill out our help required form which you can use to request a quote for 00 9159 004 061 916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.