Status: | Unknown |
---|---|
Series: | 9158 Series |
RoHS: | Compliant |
Product Range | 9158 Series |
---|---|
No. of Contacts | 20Contacts |
Gender | Plug |
Pitch Spacing | 1mm |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
Row Pitch | 5.4mm |
RoHS Compliant | Yes |
Fye Industrial - Falcon/Tape/Reel Rohs Compliant: Yes |Avx Interconnect 009158020030061 | Newark Electronics |
MOBO 9158 Serie 1mm Pitch 20 Positions Connector | Future Electronics |
Conn Board to Board M 20 POS 1mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 00-9158-020-030-061.?
Additional datasheets, footprints and schematics for 00-9158-020-030-061. are listed on our Part Details page. You can also find images and similar parts to 00-9158-020-030-061. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00-9158-020-030-061. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00-9158-020-030-061. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00-9158-020-030-061. fall under?
The 00-9158-020-030-061. is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 00-9158-020-030-061. when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00-9158-020-030-061. you can contact the distributor directly for product support, shipping queries etc.
Is the 00-9158-020-030-061. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 00-9158-020-030-061. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 00-9158-020-030-061..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00-9158-020-030-061. often in real-time on the comparison pages.
What if I can't find stock of 00-9158-020-030-061.?
You can fill out our help required form which you can use to request a quote for 00-9158-020-030-061. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.