Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
No stock
|
Buy Now | |
TTI Europe
from US$0.73
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
-
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
element14
from US$0.84
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Material | Beryllium Copper |
---|---|
Voltage Rating | - |
Contact Gender | - |
No. of Contacts | 4 Contact, 4Contacts |
Battery Terminals | SMD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Connector |
Current Per Contact | 3A |
For Use With | Cellular Phones Hand Held Devices Industrial Modules Medical Electronics |
2.5MM 4P STD. BATTERY CON. | TTI Europe |
Modular Battery Contact, 4 Position, 3A, Full Reel | Newark Electronics |
9155 Series 4 Position 2.5 mm Single Row Header Standard Battery Connector | Future Electronics |
Conn Battery M 4Power POS 2.5mm Solder ST SMD 4 Terminal 1 Port T/R | Avnet America |
BATTERY CONNECTOR, 4 CONTACTS | element14 |
Conn Battery M 4 POS 2.5mm Solder ST SMD 4 Terminal 1 Port T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 009155004003016?
Additional datasheets, footprints and schematics for 009155004003016 are listed on our Part Details page. You can also find images and similar parts to 009155004003016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009155004003016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009155004003016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009155004003016 fall under?
The 009155004003016 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 009155004003016 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009155004003016 you can contact the distributor directly for product support, shipping queries etc.
Is the 009155004003016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009155004003016 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 009155004003016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009155004003016 often in real-time on the comparison pages.
What if I can't find stock of 009155004003016?
You can fill out our help required form which you can use to request a quote for 009155004003016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.