Status: | Unknown |
---|---|
Series: | 9155 Series |
RoHS: | Unknown |
Prices starting from US$0.57
Contact Material | Beryllium Copper |
---|---|
No. of Contacts | 4 Contact |
Battery Terminals | SMD |
Product Range | 9155 Series |
Accessory Type | Battery Connector |
RoHS Compliant | Yes |
2.5MM 4P STD. BATTERY CON. | TTI Europe |
04P MOBO BATTERY CONNEC H=1.8MM | Rutronik |
BATTERY CONNECTOR, BOARD TO BOARD MOBO, | RS |
Modular Battery Contact, 4 Position, 3A | Newark Electronics |
9155 Series 4 Position 2.5 mm Single Row Header Standard Battery Connector | Future Electronics |
Conn Battery M 4Power POS 2.5mm Solder ST SMD 4 Terminal 1 Port T/R | Avnet America |
Where can I find additional details, specifications and documents for a 009155004002016?
Additional datasheets, footprints and schematics for 009155004002016 are listed on our Part Details page. You can also find images and similar parts to 009155004002016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009155004002016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009155004002016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009155004002016 fall under?
The 009155004002016 is listed under Batteries & Chargers > Battery Contacts - Modular.
Can I view similar or alternative parts?
You can view similar parts to 009155004002016 when available in the Battery Contacts - Modular range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009155004002016 you can contact the distributor directly for product support, shipping queries etc.
Is the 009155004002016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009155004002016 have stock available?
Authorised distributors including TTI Europe, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 009155004002016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009155004002016 often in real-time on the comparison pages.
What if I can't find stock of 009155004002016?
You can fill out our help required form which you can use to request a quote for 009155004002016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.