Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
5,150
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
5,150
in stock
|
Buy Now | |
element14
from US$0.56
|
5,150
in stock
|
Buy Now | |
RS Americas
from US$0.92
|
1,150
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Contact Material | Beryllium Copper |
---|---|
Voltage Rating | - |
Contact Gender | - |
No. of Contacts | 2 Contact, 2Contacts |
Battery Terminals | SMD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Connector |
Current Per Contact | 3A |
Current Rating | 3A |
Current per Contact Max | 3A |
External Depth | 2.4mm |
External Length / Height | 5mm |
External Width | 5mm |
For Use With | Cellular Phones Handheld Devices Industrial Modules and Medical Electronics |
Lead Spacing | 2.5mm |
Mechanical Life | 5000 Cycles |
No. of Cells | 1 |
BATTERY CONNECTOR REDUCED | TTI Europe |
Connector, Battery, 2Way | Newark Electronics |
CONNECTOR, BATTERY, 2WAY | element14 |
02P REDUCED BAT CONNECTOR H=2.4 | Rutronik |
9155 Series Single Row 2 Position 2.5 mm Miniature Battery Contact Connector | Future Electronics |
Conn Battery M 2Power POS 2.5mm Solder ST SMD 2 Terminal 1 Port Reel | Avnet America |
Where can I find additional details, specifications and documents for a 009155002201006?
Additional datasheets, footprints and schematics for 009155002201006 are listed on our Part Details page. You can also find images and similar parts to 009155002201006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 009155002201006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 009155002201006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 009155002201006 fall under?
The 009155002201006 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 009155002201006 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 009155002201006 you can contact the distributor directly for product support, shipping queries etc.
Is the 009155002201006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 009155002201006 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 009155002201006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 009155002201006 often in real-time on the comparison pages.
What if I can't find stock of 009155002201006?
You can fill out our help required form which you can use to request a quote for 009155002201006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.