Status: | Unknown |
---|---|
Series: | 8016 Series |
RoHS: | Compliant |
No. of Contacts | 20Contacts |
---|---|
Product Range | 8016 Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Crimp |
Pitch Spacing | 3.81mm |
Gender | Receptacle |
Contact Gender | Socket |
RoHS Compliant | Yes |
Rack & Panel Connector, Female, 20 Position, Crimp | Newark Electronics |
Conn Rack and Panel F 20 POS Crimp ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 00-8016-020-000-607?
Additional datasheets, footprints and schematics for 00-8016-020-000-607 are listed on our Part Details page. You can also find images and similar parts to 00-8016-020-000-607 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00-8016-020-000-607 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00-8016-020-000-607 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00-8016-020-000-607 fall under?
The 00-8016-020-000-607 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 00-8016-020-000-607 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00-8016-020-000-607 you can contact the distributor directly for product support, shipping queries etc.
Is the 00-8016-020-000-607 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 00-8016-020-000-607 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 00-8016-020-000-607.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00-8016-020-000-607 often in real-time on the comparison pages.
What if I can't find stock of 00-8016-020-000-607?
You can fill out our help required form which you can use to request a quote for 00-8016-020-000-607 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.