Status: | Unknown |
---|---|
Series: | 6200 Series |
RoHS: | Compliant |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Socket |
Product Range | 6200 Series |
Contact Termination Type | Solder |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Tin, Copper, Gold Plated Contacts |
RoHS Compliant | Yes |
9 Position Tape & Reel 24.0mm ordering code | Future Electronics |
CONNECTOR, FFC, 1.0mm Pitch, Right Angle, Bottom contact, Slide lock, 50 Positions, Sn-Cu Plated | Avnet America |
Where can I find additional details, specifications and documents for a 00-6200-509-130-000+.?
Additional datasheets, footprints and schematics for 00-6200-509-130-000+. are listed on our Part Details page. You can also find images and similar parts to 00-6200-509-130-000+. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00-6200-509-130-000+. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00-6200-509-130-000+. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00-6200-509-130-000+. fall under?
The 00-6200-509-130-000+. is listed under Connectors > FFC / FPC Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 00-6200-509-130-000+. when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00-6200-509-130-000+. you can contact the distributor directly for product support, shipping queries etc.
Is the 00-6200-509-130-000+. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 00-6200-509-130-000+. have stock available?
Authorised distributors including Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 00-6200-509-130-000+..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00-6200-509-130-000+. often in real-time on the comparison pages.
What if I can't find stock of 00-6200-509-130-000+.?
You can fill out our help required form which you can use to request a quote for 00-6200-509-130-000+. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.