Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.29
Accessory Type | Tether |
---|---|
For Use With | KNIPEX Pliers with Tether Attachment |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
For use in building construction, civil engineering, building maintenance. In the case of industrial climbers, Dachdeckern, mountain climbing, increase in trade fairs. Protects the tool reliably before the fall. Prevents the loss of the tool, the violation of living organisms, as well as the damage of objects. Large work radius: long suspension line for comfortable working. Versatile use: suspension line, with the cord directly to your wrist, belt, climbing equipment, etc. can be attached. Connection to KNIPEX Tethered Tools * even without carabiner is possible. The suspension line from gerafftem fabric tape expands upon exposure to a length of approx. 1.5 m. With a loop from vernahtem flat belt at one end and sewn-in cord with cord stoppers at the other end. Not for the persons fuse!. Max. Rating: 1.5 kg tool weight. Suitable for all KNIPEX Pliers with eyelet.This text is machine translated. | Conrad |
Tether | Transfer Multisort Elektronik |
KNIPEX TT Hook-on Lanyard | RS |
Tether, Fabric, 1.5M, Max Load 1.5Kg | Newark Electronics |
TETHER, FABRIC, 1.5M, MAX LOAD 1.5KG | element14 |
Knipex Tether, 1.5m, Red / Blue | Distrelec |
Where can I find additional details, specifications and documents for a 00 50 01 T BK?
Additional datasheets, footprints and schematics for 00 50 01 T BK are listed on our Part Details page. You can also find images and similar parts to 00 50 01 T BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 50 01 T BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 50 01 T BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 50 01 T BK fall under?
The 00 50 01 T BK is listed under Tools & Maintenance > Tool Accessories.
Can I view similar or alternative parts?
You can view similar parts to 00 50 01 T BK when available in the Tool Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 50 01 T BK you can contact the distributor directly for product support, shipping queries etc.
Is the 00 50 01 T BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 50 01 T BK have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for 00 50 01 T BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 50 01 T BK often in real-time on the comparison pages.
What if I can't find stock of 00 50 01 T BK?
You can fill out our help required form which you can use to request a quote for 00 50 01 T BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.