Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$72.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$96.17
|
No stock
|
Buy Now | |
Conrad
from US$76.59
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$109.16
|
20
in stock
|
Buy Now | |
RS
from US$97.01
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$72.15
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$100.76
|
-
|
Buy Now | |
element14
from US$159.89
|
-
|
Buy Now |
Kit Contents | Wrench & Hitech Water Pump Pliers |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
This set of pliers consists of a pliers wrench and the high-tech water pump pliers Cobra ®. The pliers wrench is excellent for gripping, holding, crimping and bending workpieces and is replaced by the continuous access a set of screw wrenches, metric as Imperial. The narrow jaws were designed for screw situations, which require slim tools. The high-tech water pump pliers can be directly on the workpiece by pressing a button and can be adjusted through fine adjustment can be adapted optimally to the different workpiece sizes. It is self-locking on pipes and nuts, which prevents slipping on the workpiece and power saving work is guaranteed. | Conrad |
Knipex 00 31 20 V03 Cobra® Pliers & Plier Wrench Set | Rapid Electronics |
KNIPEX 00 31 20 V03 Set of pliers | RS |
Kit: pliers | Transfer Multisort Elektronik |
Plier Set | Newark Electronics |
Where can I find additional details, specifications and documents for a 00 31 20 V03?
Additional datasheets, footprints and schematics for 00 31 20 V03 are listed on our Part Details page. You can also find images and similar parts to 00 31 20 V03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 31 20 V03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 31 20 V03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 31 20 V03 fall under?
The 00 31 20 V03 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 00 31 20 V03 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 31 20 V03 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 31 20 V03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 31 20 V03 have stock available?
Authorised distributors including Conrad, Rapid Electronics, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 00 31 20 V03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 31 20 V03 often in real-time on the comparison pages.
What if I can't find stock of 00 31 20 V03?
You can fill out our help required form which you can use to request a quote for 00 31 20 V03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.