Status: | Unknown |
---|---|
Series: | Cobra Series |
RoHS: | Unknown |
Prices starting from US$48.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$65.08
|
No stock
|
Buy Now | |
Rapid Electronics
from US$73.87
|
100
in stock
|
Buy Now | |
Conrad
from US$57.79
|
36
in stock
|
Buy Now | |
RS
from US$65.66
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$48.99
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$68.01
|
-
|
Buy Now | |
element14
from US$108.02
|
-
|
Buy Now |
Kit Contents | 2Pcs of Hightech Water Pump Pliers |
---|---|
Product Range | Cobra Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | NA |
Knipex 00 31 20 V01 Cobra® Water Pump Pliers 2 Piece Set (180mm & 250mm) | Rapid Electronics |
KNIPEX Cobra® high-tech water pump pliers No annoying trying out the correct opening width more. Instead: top jaw half to the workpiece, press the button and lower jaw 'ranschieben-ingeniously simple. | Conrad |
KNIPEX 00 31 20 V01 Set of pliers (self | RS |
Kit: pliers | Transfer Multisort Elektronik |
Plier Set, Water Pump, 2Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a 00 31 20 V01?
Additional datasheets, footprints and schematics for 00 31 20 V01 are listed on our Part Details page. You can also find images and similar parts to 00 31 20 V01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 31 20 V01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 31 20 V01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 31 20 V01 fall under?
The 00 31 20 V01 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Sets.
Can I view similar or alternative parts?
You can view similar parts to 00 31 20 V01 when available in the Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 31 20 V01 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 31 20 V01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 31 20 V01 have stock available?
Authorised distributors including Rapid Electronics, Conrad, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 00 31 20 V01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 31 20 V01 often in real-time on the comparison pages.
What if I can't find stock of 00 31 20 V01?
You can fill out our help required form which you can use to request a quote for 00 31 20 V01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.