Status: | Unknown |
---|---|
Series: | L-BOXX Series |
RoHS: | Unknown |
Carrying Case Material | ABS (Acrylonitrile Butadiene Styrene) |
---|---|
External Height | 55mm |
External Width | 375mm |
External Depth | 310mm |
Product Range | L-BOXX Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | NA |
Bag: toolbag | Transfer Multisort Elektronik |
KNIPEX 00 21 19 LB WK Tool board for KNI | RS |
Tool Card, 310 X 375 X 55Mm, Abs | Newark Electronics |
Where can I find additional details, specifications and documents for a 00 21 19 LB WK?
Additional datasheets, footprints and schematics for 00 21 19 LB WK are listed on our Part Details page. You can also find images and similar parts to 00 21 19 LB WK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 21 19 LB WK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 21 19 LB WK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 21 19 LB WK fall under?
The 00 21 19 LB WK is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 00 21 19 LB WK when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 21 19 LB WK you can contact the distributor directly for product support, shipping queries etc.
Is the 00 21 19 LB WK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 21 19 LB WK have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 00 21 19 LB WK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 21 19 LB WK often in real-time on the comparison pages.
What if I can't find stock of 00 21 19 LB WK?
You can fill out our help required form which you can use to request a quote for 00 21 19 LB WK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.