Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$146.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$196.60
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$146.22
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$186.68
|
-
|
Buy Now | |
Rapid Electronics
from US$168.26
|
-
|
Buy Now | |
element14
from US$174.33
|
-
|
Buy Now | |
Distrelec
from US$156.18
|
-
|
Buy Now | |
Farnell
from US$190.16
|
-
|
Buy Now |
Kit Contents | 2x KNIPEX Electronics Pliers & 6x WERA Screwdrivers |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Contents Descriptive | 2 electronics pliers and Screwdrivers 0.4 x 2.5/0.5 x 3/0.6 x 3.5/0.8 x 4.0 mm - PH 0/PH 1 |
Weight | 450g |
Kit: general purpose | Transfer Multisort Elektronik |
ESD-SET, 8 PIECES | RS |
Tool Set, Esd, 8Pc | Newark Electronics |
Knipex 00 20 18 ESD Electronics Pliers & Screwdrivers Set - 8 Piece | Rapid Electronics |
TOOL SET, ESD, 8PC | element14 |
Knipex Tool Kit, ESD, Number of Tools - 8 | Distrelec |
Where can I find additional details, specifications and documents for a 00 20 18 ESD?
Additional datasheets, footprints and schematics for 00 20 18 ESD are listed on our Part Details page. You can also find images and similar parts to 00 20 18 ESD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 20 18 ESD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 20 18 ESD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 20 18 ESD fall under?
The 00 20 18 ESD is listed under Tools & Production Supplies > Assortments & Kits > Kits.
Can I view similar or alternative parts?
You can view similar parts to 00 20 18 ESD when available in the Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 20 18 ESD you can contact the distributor directly for product support, shipping queries etc.
Is the 00 20 18 ESD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 20 18 ESD have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for 00 20 18 ESD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 20 18 ESD often in real-time on the comparison pages.
What if I can't find stock of 00 20 18 ESD?
You can fill out our help required form which you can use to request a quote for 00 20 18 ESD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.