Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$135.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$197.65
|
No stock
|
Buy Now | |
Rapid Electronics
from US$195.32
|
5
in stock
|
Buy Now | |
Conrad
from US$149.83
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$135.99
|
1
in stock
|
Buy Now | |
RS
from US$199.34
|
-
|
Buy Now | |
Newark Electronics
from US$263.54
|
-
|
Buy Now | |
element14
from US$167.85
|
-
|
Buy Now | |
Distrelec
from US$188.80
|
-
|
Buy Now |
Kit Contents | 2x KNIPEX Electronics Pliers & 6x WERA Screwdrivers |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Contents Descriptive | 1 x eletronic plier 115mm 1 x electronic diagonal cutting plier 115mm One of each screwdriver electronic 0.4 x 2.5 0.5 x 3 0.6 x 3.5 0.8 x 4mm. Phillips size 0 & 1. |
Knipex 00 20 18 Electronics Pliers & Screwdrivers Set - 8 Piece | Rapid Electronics |
8-part, equipped with two electronics pliers and six electronics screwdrivers. Practical storage box, made of impact-resistant plastic, with foam inserts.This text is machine translated. | Conrad |
Kit: general purpose | Transfer Multisort Elektronik |
KNIPEX 00 20 18 Case for Electronics Pli | RS |
Screwdriver Plier Electronic Set | Newark Electronics |
Knipex Tool Kit, Number of Tools - 8 | Distrelec |
TOOL KIT, PLIER/SCREWDRIVER, 8PC | Farnell |
Where can I find additional details, specifications and documents for a 00 20 18?
Additional datasheets, footprints and schematics for 00 20 18 are listed on our Part Details page. You can also find images and similar parts to 00 20 18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 20 18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 20 18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 20 18 fall under?
The 00 20 18 is listed under Tools & Production Supplies > Assortments & Kits > Kits.
Can I view similar or alternative parts?
You can view similar parts to 00 20 18 when available in the Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 20 18 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 20 18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 20 18 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 00 20 18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 20 18 often in real-time on the comparison pages.
What if I can't find stock of 00 20 18?
You can fill out our help required form which you can use to request a quote for 00 20 18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.