Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | Knipex 3512115 3522115 35142115 Electronics Pliers 6432120 7702115 7732115 Diagonal Cutters |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Weight | 590g |
ELECTRONIC PLIERS SET ESD | RS |
Plier/Cutter Set, Esd, 6Pc | Newark Electronics |
Knipex 00 20 17 Electronics Pliers Set - 6 Piece | Rapid Electronics |
PLIER/CUTTER SET, ESD, 6PC | element14 |
Knipex Set of Electronics Pliers, 6pcs | Distrelec |
Where can I find additional details, specifications and documents for a 00 20 17?
Additional datasheets, footprints and schematics for 00 20 17 are listed on our Part Details page. You can also find images and similar parts to 00 20 17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 20 17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 20 17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 20 17 fall under?
The 00 20 17 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 00 20 17 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 20 17 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 20 17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 20 17 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and Distrelec have stock available or on a lead time for 00 20 17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 20 17 often in real-time on the comparison pages.
What if I can't find stock of 00 20 17?
You can fill out our help required form which you can use to request a quote for 00 20 17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.