Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$97.19
Kit Contents | See Datasheet |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Standard | VDE DIN EN 60 900 |
Knipex 00 20 13 VDE Tool Set With 3 Wera Screwdrivers | Rapid Electronics |
Knipex Tool Kit, VDE, Number of Tools - 5 | Distrelec |
Kit: pliers, insulation screwdrivers | Transfer Multisort Elektronik |
5 Pc 1000V Insulated Set 2 Pliers, 3 Wera Screwdrivers |Knipex 00 20 13 | Newark Electronics |
TOOL SET, SPECIAL, VDE | element14 |
Where can I find additional details, specifications and documents for a 00 20 13?
Additional datasheets, footprints and schematics for 00 20 13 are listed on our Part Details page. You can also find images and similar parts to 00 20 13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 20 13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 20 13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 20 13 fall under?
The 00 20 13 is listed under Tools & Production Supplies > Assortments & Kits > Kits.
Can I view similar or alternative parts?
You can view similar parts to 00 20 13 when available in the Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 20 13 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 20 13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 20 13 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 00 20 13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 20 13 often in real-time on the comparison pages.
What if I can't find stock of 00 20 13?
You can fill out our help required form which you can use to request a quote for 00 20 13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.