Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.51
Kit Contents | 6Pcs of Size 3mm 4mm 5.5mm 6.5mm Slotted & PH1 PH2 Phillips Screwdrivers w/Deep-Drawn Tray |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
VDE Screwdriver Set Slotted / Phillips® | RS |
Kit: screwdrivers | Transfer Multisort Elektronik |
SCREWDRIVER SET, 6PC | element14 |
Screwdriver Set, 6Pc | Newark Electronics |
Knipex Screwdriver Set, VDE, 6pcs, Phillips / Slotted | Distrelec |
Where can I find additional details, specifications and documents for a 00 20 12 V02?
Additional datasheets, footprints and schematics for 00 20 12 V02 are listed on our Part Details page. You can also find images and similar parts to 00 20 12 V02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 20 12 V02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 20 12 V02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 20 12 V02 fall under?
The 00 20 12 V02 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 00 20 12 V02 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 20 12 V02 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 20 12 V02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 20 12 V02 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for 00 20 12 V02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 20 12 V02 often in real-time on the comparison pages.
What if I can't find stock of 00 20 12 V02?
You can fill out our help required form which you can use to request a quote for 00 20 12 V02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.