Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.31
|
53
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$46.49
|
7
in stock
|
Buy Now | |
element14
from US$88.61
|
4
in stock
|
Buy Now | |
Farnell
from US$61.50
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$49.95
|
-
|
Buy Now | |
Distrelec
from US$54.26
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Kit Contents | 6Pcs of Size 3mm 4mm 5.5mm 6.5mm Slotted & PH1 PH2 Phillips Screwdrivers w/Deep-Drawn Tray |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
SET OF SCREWDRIVERS | RS |
Kit: screwdrivers | Transfer Multisort Elektronik |
SCREWDRIVER SET, SLOTTED/PHILLIP, 6PC | element14 |
Knipex 00 20 12 V01 VDE Screwdriver Set Slotted / Philips - 6 Piece | Rapid Electronics |
Knipex Screwdriver Set, VDE, 6pcs, Phillips / Slotted | Distrelec |
Screwdriver Set, Slotted/Phillip, 6Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a 00 20 12 V01?
Additional datasheets, footprints and schematics for 00 20 12 V01 are listed on our Part Details page. You can also find images and similar parts to 00 20 12 V01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 20 12 V01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 20 12 V01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 20 12 V01 fall under?
The 00 20 12 V01 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 00 20 12 V01 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 20 12 V01 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 20 12 V01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 20 12 V01 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Rapid Electronics have stock available or on a lead time for 00 20 12 V01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 20 12 V01 often in real-time on the comparison pages.
What if I can't find stock of 00 20 12 V01?
You can fill out our help required form which you can use to request a quote for 00 20 12 V01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.