Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$62.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$84.01
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$75.52
|
9
in stock
|
Buy Now | |
Conrad
from US$74.46
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$62.49
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$137.78
|
-
|
Buy Now | |
element14
from US$92.69
|
-
|
Buy Now | |
Distrelec
from US$76.28
|
-
|
Buy Now | |
Farnell
from US$81.29
|
-
|
Buy Now |
Kit Contents | Knipex 0201180 Combination Plier 7401160 Diagonal Cutter 8701250 Cobra Matic |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Contents Descriptive | 180mm high leverage combination plier 160mm high leverage diagonal cutter and 250mm Cobra waterpump plier. |
3 piece Knipex(R) plier set | RS |
Knipex 00 20 10 Power Set - 3 Piece | Rapid Electronics |
Knipex 02 01 180 High Leverage Combination PliersKnipex 74 01 160 High Leverage Diagonal Cutter | Conrad |
Kit: pliers | Transfer Multisort Elektronik |
3 Pc High Lev. Combination, Diagonal, Cobra Set |Knipex 00 20 10 | Newark Electronics |
PLIER SET, CARDBOARD BOX, 3PC | element14 |
Knipex Set of Heavy-Duty Pliers, 3 | Distrelec |
Where can I find additional details, specifications and documents for a 00 20 10?
Additional datasheets, footprints and schematics for 00 20 10 are listed on our Part Details page. You can also find images and similar parts to 00 20 10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 20 10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 20 10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 20 10 fall under?
The 00 20 10 is listed under Tools & Production Supplies > Assortments & Kits > Kits.
Can I view similar or alternative parts?
You can view similar parts to 00 20 10 when available in the Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 20 10 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 20 10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 20 10 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 00 20 10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 20 10 often in real-time on the comparison pages.
What if I can't find stock of 00 20 10?
You can fill out our help required form which you can use to request a quote for 00 20 10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.