Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$275.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$368.32
|
No stock
|
Buy Now | |
RS
from US$371.50
|
17
in stock
|
Buy Now | |
Conrad
from US$302.73
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$275.83
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$448.84
|
-
|
Buy Now | |
element14
from US$313.59
|
-
|
Buy Now | |
Distrelec
from US$381.33
|
-
|
Buy Now |
KNIPEX 00 19 55 S4 Set of Pliers Wrenche | RS |
The pliers are excellent for gripping, holding, crimping and bending workpieces and is replaced by the continuous access a set of screw wrenches, metric as Imperial. The narrow jaws were designed for screw situations, which require slim tools. | Conrad |
Kit: pliers | Transfer Multisort Elektronik |
5 Pc Pliers Wrench Set In Tool Roll |Knipex 00 19 55 S4 | Newark Electronics |
Knipex Plier Set, 5pcs | Distrelec |
WRENCH PLIER SET, 340MM X 140MM X 40MM | Farnell |
Where can I find additional details, specifications and documents for a 00 19 55 S4?
Additional datasheets, footprints and schematics for 00 19 55 S4 are listed on our Part Details page. You can also find images and similar parts to 00 19 55 S4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 19 55 S4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 19 55 S4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 19 55 S4 fall under?
The 00 19 55 S4 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 00 19 55 S4 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 19 55 S4 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 19 55 S4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 19 55 S4 have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 00 19 55 S4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 19 55 S4 often in real-time on the comparison pages.
What if I can't find stock of 00 19 55 S4?
You can fill out our help required form which you can use to request a quote for 00 19 55 S4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.