Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$237.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$319.10
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$237.35
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$287.89
|
1
in stock
|
Buy Now | |
Conrad
from US$244.69
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$494.30
|
-
|
Buy Now | |
element14
from US$345.55
|
-
|
Buy Now | |
Distrelec
from US$301.08
|
-
|
Buy Now | |
Farnell
from US$316.39
|
-
|
Buy Now |
Kit Contents | Knipex 0305160 0305160 2505160 3015160 3035160 3115160 6705140 7005140 982025 982025 982401 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Contents Descriptive | Combination plier wire stripper chainnose side cutting pliers long nose plier flat long nose plier round needle nose plier high leverage end cutting plier diagonal cutter Screwdrivers flat blade width 2.8mm and 4mm Phillips size 1. |
11PIECE CASED SET | RS |
Kit: for assembly work | Transfer Multisort Elektronik |
Knipex 00 19 41 Tool Roll - 11 Pieces | Rapid Electronics |
For telecommunications and electrical technicians. Roll-up bag made of durable polyester fabric. With a practical, adjustable quick-release. Assembled with eight pliers and three screwdrivers. Pliers with chrome-plated heads and two-colored multi-component grip sleeves. Screwdriver VDE-tested according to DIN EN 60900 1000 V.This text is machine translated. | Conrad |
11 Pc Pliers In Tool Roll |Knipex 00 19 41 | Newark Electronics |
Knipex Tool Kit, Number of Tools - 11 | Distrelec |
TOOL KIT, ROLL, 11PC | Farnell |
Where can I find additional details, specifications and documents for a 00 19 41?
Additional datasheets, footprints and schematics for 00 19 41 are listed on our Part Details page. You can also find images and similar parts to 00 19 41 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 19 41 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 19 41 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 19 41 fall under?
The 00 19 41 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 00 19 41 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 19 41 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 19 41 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 19 41 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, Conrad and Newark Electronics have stock available or on a lead time for 00 19 41.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 19 41 often in real-time on the comparison pages.
What if I can't find stock of 00 19 41?
You can fill out our help required form which you can use to request a quote for 00 19 41 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.