Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.80
|
93
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.21
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$24.51
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$20.68
|
-
|
Buy Now | |
element14
from US$28.53
|
-
|
Buy Now | |
Distrelec
from US$22.24
|
-
|
Buy Now | |
Farnell
from US$21.07
|
-
|
Buy Now |
Features | With bit insert |
---|---|
For Use With | Door, Window Handles, Air Bleeding Heaters |
Length | 90mm |
RoHS Compliant | NA |
WRENCH FOR SWITCH CABINET | RS |
Wrench | Transfer Multisort Elektronik |
Knipex 00 11 04 Profi-Key 11 Way Cabinet Control Key | Rapid Electronics |
Switch Key Wrench, Professional | Newark Electronics |
SWITCH KEY WRENCH, PROFESSIONAL | element14 |
Knipex Universal Key for Shut-Off Systems | Distrelec |
Where can I find additional details, specifications and documents for a 00 11 04?
Additional datasheets, footprints and schematics for 00 11 04 are listed on our Part Details page. You can also find images and similar parts to 00 11 04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 11 04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 11 04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 11 04 fall under?
The 00 11 04 is listed under Fasteners & Mechanical > Fasteners & Fixings > Keys.
Can I view similar or alternative parts?
You can view similar parts to 00 11 04 when available in the Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 11 04 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 11 04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 11 04 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 00 11 04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 11 04 often in real-time on the comparison pages.
What if I can't find stock of 00 11 04?
You can fill out our help required form which you can use to request a quote for 00 11 04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.