00 11 01 Fasteners & Fixings by Knipex

TWINKEY, 95MM, LOCKING SYSTEM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.56

Distributor Stock
Logo for RS
RS
from US$36.82
735
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$32.50
23
in stock
Buy Now
Logo for element14
element14
from US$44.40
20
in stock
Buy Now
Logo for Farnell
Farnell
from US$42.56
20
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$23.56
3
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$32.45
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$65.56
-
Buy Now

Specifications

For Use With All Standard Cabinets and Shut-off Systems
Length 95mm
RoHS Compliant NA

Alternative Descriptions

Control Cabinet Key, Twin Key | RS
Knipex Universal Key 8 arm, KNIPEX TwinKey | Distrelec
TWIN KEY, SWITCH KEY WRENCH | element14
Multifunctional Key 8 Arm | Schukat Electronic
Knipex 00 11 01 TwinKey® | Rapid Electronics
Twinkey, 95Mm, 10 Profile, 2 Cross | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 00 11 01?

Additional datasheets, footprints and schematics for 00 11 01 are listed on our Part Details page. You can also find images and similar parts to 00 11 01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 00 11 01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 11 01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 00 11 01 fall under?

The 00 11 01 is listed under Fasteners & Mechanical > Fasteners & Fixings > Keys.

Can I view similar or alternative parts?

You can view similar parts to 00 11 01 when available in the Keys range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 00 11 01 you can contact the distributor directly for product support, shipping queries etc.

Is the 00 11 01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 00 11 01 have stock available?

Authorised distributors including RS, Distrelec, element14, Farnell and Schukat Electronic have stock available or on a lead time for 00 11 01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 00 11 01 often in real-time on the comparison pages.

What if I can't find stock of 00 11 01?

You can fill out our help required form which you can use to request a quote for 00 11 01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay