Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 5 |
---|---|
Digit Height | 4mm |
Supply Voltage Min | 21.6VDC |
Supply Voltage Max | 26.4VDC |
Panel Cutout Height | 52mm |
Panel Cutout Width | 52mm |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Count Speed Max | 25Hz |
Counting Speed | 25Hz |
External Depth | 72.5mm |
External Length / Height | 75mm |
External Width | 60mm |
Fixing Centres | 63mm |
Operating Temperature Range | -10°C to +50°C |
Panel Cutout Size | 52 x 52 mm |
Power Consumption | 2.5W |
Supply Voltage Range | 21.6V DC to 26.4V DC |
Supply Voltage V DC | 24VDC |
5 digit manual reset batch counter,24Vdc | RS |
Counter, Adding Preset | Newark Electronics |
COUNTER, ADDING PRESET | element14 |
Where can I find additional details, specifications and documents for a 0.886.264?
Additional datasheets, footprints and schematics for 0.886.264 are listed on our Part Details page. You can also find images and similar parts to 0.886.264 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0.886.264 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0.886.264 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0.886.264 fall under?
The 0.886.264 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 0.886.264 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0.886.264 you can contact the distributor directly for product support, shipping queries etc.
Is the 0.886.264 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0.886.264 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0.886.264.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0.886.264 often in real-time on the comparison pages.
What if I can't find stock of 0.886.264?
You can fill out our help required form which you can use to request a quote for 0.886.264 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.