0.732.012 Industrial Automation & Control Gear by Hengstler

TIMER/COUNTER LCD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$222.55

Distributor Stock
Logo for Farnell
Farnell
from US$222.55
No stock
Buy Now
Logo for element14
element14
from US$240.60
-
Buy Now

Specifications

No. of Digits / Alpha 6
Digit Height 9mm
Supply Voltage Min 12VDC
Supply Voltage Max 24VDC
Panel Cutout Height 45mm
Panel Cutout Width 45mm
Operating Temperature Min 0°C
Operating Temperature Max 50°C
Product Range -
SVHC No SVHC (07-Jul-2017)
Character Size 9mm
Count Speed Max 5kHz
Counting Speed 5kHz
Current Consumption 150mA
External Depth 93mm
External Length / Height 48mm
External Width 48mm
Operating Temperature Range 0°C to +50°C
Supply Voltage DC Max 24V
Supply Voltage DC Min 12V
Supply Voltage Range 12V DC to 24V DC

Alternative Descriptions

TIMER/COUNTER, LCD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0.732.012?

Additional datasheets, footprints and schematics for 0.732.012 are listed on our Part Details page. You can also find images and similar parts to 0.732.012 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0.732.012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0.732.012 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0.732.012 fall under?

The 0.732.012 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.

Can I view similar or alternative parts?

You can view similar parts to 0.732.012 when available in the Timers & Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0.732.012 you can contact the distributor directly for product support, shipping queries etc.

Is the 0.732.012 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0.732.012 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 0.732.012.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0.732.012 often in real-time on the comparison pages.

What if I can't find stock of 0.732.012?

You can fill out our help required form which you can use to request a quote for 0.732.012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay