Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 7mm |
Supply Voltage Min | 12VDC |
Supply Voltage Max | 24VDC |
Panel Cutout Height | 22mm |
Panel Cutout Width | 45mm |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Count Speed Max | 7.5kHz |
Counting Speed | 7.5kHz |
Display Technology | LED |
External Depth | 60mm |
External Length / Height | 24mm |
External Width | 48mm |
Operating Temperature Range | -10°C to +50°C |
Panel Cutout Size | 22 x 45 mm |
Supply Voltage DC Max | 24VDC |
Supply Voltage DC Min | 12VDC |
Supply Voltage Range | 12V DC to 24V DC |
6 digit panel mount LED counter,12-24Vdc | RS |
Hengstler Summation Counter, 6 Digits, 12 ... 24VDC | Distrelec |
Counter | Newark Electronics |
Where can I find additional details, specifications and documents for a 0.731.501?
Additional datasheets, footprints and schematics for 0.731.501 are listed on our Part Details page. You can also find images and similar parts to 0.731.501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0.731.501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0.731.501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0.731.501 fall under?
The 0.731.501 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 0.731.501 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0.731.501 you can contact the distributor directly for product support, shipping queries etc.
Is the 0.731.501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0.731.501 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0.731.501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0.731.501 often in real-time on the comparison pages.
What if I can't find stock of 0.731.501?
You can fill out our help required form which you can use to request a quote for 0.731.501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.