Status: | Unknown |
---|---|
Series: | R Type Series |
RoHS: | Unknown |
Prices starting from US$0.0146
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0297 |
32,413
|
Buy Now | |
Newark Electronics | US$0.0150 |
32,413
|
Buy Now | |
element14 | US$0.0475 |
32,413
|
Buy Now | |
Chip One Stop | US$0.0486 |
3,537
|
Buy Now | |
CoreStaff | US$0.07 |
910
|
Buy Now | |
Heilind Electronics | US$0.0161 |
360
|
Buy Now | |
Heilind Electronics Asia | US$0.0161 |
120
|
Buy Now | |
TTI Europe | US$0.0146 |
-
|
Buy Now |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8" |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.5mm² |
Product Range | R Type Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Terminal, Ring Tongue, M4, 22Awg | Newark Electronics |
TERMINAL, RING TONGUE, M4, 22AWG | element14 |
NON-INSULATED TERMINAL (RING/SQUARE) | Heilind Electronics |
R-TYPE, NYLON-INSULATED | TTI Europe |
Where can I find additional details, specifications and documents for a 0.5-4?
Additional datasheets, footprints and schematics for 0.5-4 are listed on our Part Details page. You can also find images and similar parts to 0.5-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0.5-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0.5-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0.5-4 fall under?
The 0.5-4 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 0.5-4 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0.5-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 0.5-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0.5-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for 0.5-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0.5-4 often in real-time on the comparison pages.
What if I can't find stock of 0.5-4?
You can fill out our help required form which you can use to request a quote for 0.5-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.