Status: | Unknown |
---|---|
Series: | R Type Series |
RoHS: | Unknown |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
6,400
in stock
|
Buy Now | |
element14
from US$0.08
|
141,008
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
61,927
in stock
|
Buy Now | |
Farnell
from US$0.0143
|
58,908
in stock
|
Buy Now | |
CoreStaff
from US$0.0480
|
3,977
in stock
|
Buy Now | |
Chip One Stop
from US$0.0417
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.0213
|
104
in stock
|
Buy Now |
Stud Size - Metric | M3 |
---|---|
Stud Size - Imperial | #5, 5" |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.5mm² |
Product Range | R Type Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
TERMINAL, RING TONGUE, M3, 22AWG | element14 |
Terminal, Ring Tongue, M3, 22Awg | Newark Electronics |
Terminal, | RS |
JST Non-Insulated Ring Terminal 3.2mm, M3, 0.5mm², Pack of 100 pieces | Distrelec |
Where can I find additional details, specifications and documents for a 0.5-3?
Additional datasheets, footprints and schematics for 0.5-3 are listed on our Part Details page. You can also find images and similar parts to 0.5-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0.5-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0.5-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0.5-3 fall under?
The 0.5-3 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 0.5-3 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0.5-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 0.5-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0.5-3 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and CoreStaff have stock available or on a lead time for 0.5-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0.5-3 often in real-time on the comparison pages.
What if I can't find stock of 0.5-3?
You can fill out our help required form which you can use to request a quote for 0.5-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.