Status: | Unknown |
---|---|
Series: | R Type Series |
RoHS: | Unknown |
Stud Size - Metric | M2 |
---|---|
Stud Size - Imperial | #2, 2" |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.5mm² |
Product Range | R Type Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
TERMINAL, RING TONGUE, M2, 22AWG | element14 |
Terminal, Ring Tongue, M2, 22Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 0.5-2?
Additional datasheets, footprints and schematics for 0.5-2 are listed on our Part Details page. You can also find images and similar parts to 0.5-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0.5-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0.5-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0.5-2 fall under?
The 0.5-2 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 0.5-2 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0.5-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 0.5-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0.5-2 have stock available?
Authorised distributors including element14, Farnell Contract, Newark Electronics, CoreStaff and Chip One Stop have stock available or on a lead time for 0.5-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0.5-2 often in real-time on the comparison pages.
What if I can't find stock of 0.5-2?
You can fill out our help required form which you can use to request a quote for 0.5-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.